Analog Devices ADSP-21xx series Fixed-point digital signal processors

Features and Applications of ADSP-21xx series Fixed-point digital signal processors

The purpose of this article is to briefly illustrate what is possible with Fixed-point digital signal processors and the features and applications of these processors manufactured by Analog Devices under the ADSP-21xx series.

Applications

  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
ADSP-21262SKSTZ200IC, SHARC, DSP 200MHZ, SMD, LQFP144 - More Details3RFQ
ADSP-BF525BBCZ-5AIC DSP CTRLR 16B 533MHZ 208BGA760RFQ
ADSP-BF707KBCZ-4DSP 16-Bit/32-Bit 400MHz 184-Pin CSBGA Tray4BUY
ADSP-21369KSWZ-1AIC DSP 32BIT 266MHZ 208-LQFP180RFQ
ADSP-SC572BBCZ-4ARM, 1X SHARC, DDR, BGA PKG450BUY
ADSP-BF548MBBCZ-5MIC DSP 533MHZ W/DDR 400CSBGA5157BUY
ADSP-21469KBCZ-3Analog Devices ADSP-21469KBCZ-3, 32 bit, 40 bit SHARC Digital Signal Processor 400MHz ROMLess 324-Pin BGA3650BUY
ADSP-21369KSWZ-2AIC DSP 32BIT 233MHZ 208-LQFP5RFQ
ADSP-21061LKBZ-160IC DSP CONTROLLER 32BIT 225-BGA17RFQ
ADSP-21061LASZ-176IC DSP CONTROLLER 32BIT 240MQFP47BUY
ADSP-BF537KBCZ-6AVIC DSP CTLR 16BIT 182CSBGA860BUY
ADSP-BF516BBCZ-4IC DSP 16/32B 400MHZ 168CSBGA5434BUY
ADSP-21061KSZ-160IC DSP CONTROLLER 1MBIT 240MQFP316RFQ
ADSP-21369KSWZ-5AIC DSP 32BIT 366MHZ 208LQFP100BUY
ADSP-21364KBCZ-1AAIC DSP 32BIT 333MHZ 136CSBGA5BUY
ADSP-BF524KBCZ-4C2DSP 400MHz 400MIPS 289-Pin CSP-BGA Tray23BUY
ADSP-21488KSWZ-3BDSP Floating-Point 32bit/64bit 350MHz 350MIPS 176-Pin LQFP EP Tray50BUY
ADSP-SC572KBCZ-4ARM, 1X SHARC, DDR, BGA PACKAGE535BUY
ADSP-BF609KBCZ-5BLACKFIN DUAL CORE EMBEDDED PROCESSOR305BUY
ADSP-21479KSWZ-2AANALOG DEVICES ADSP-21479KSWZ-2A DSP, Floating Point, 16 / 32bit, 300 MHz, LQFP, 100 Pins1000RFQ
Technical Documents

In this lecture we will understand Fixed point Digital signal processor in digital signal processing.

DSP#72 Fixed point Digital signal processor || EC Academy


The ADSP-21xx series Fixed-point digital signal processors from Analog Devices are code- and pin-compatible DSPs with performance up to 160 MHz and power as low as 184 microampsThe ADSP-21xx family is ideal for speech processing and voice-band modems, as well as real-time control applications.

Features

The main features of ADSP-21xx series Fixed-point digital signal processors may be summarized as follows:

The ADSP-21xx processors are all built upon a common core. Each processor combines the core DSP architecture—computation units, data address generators, and program sequencer—with differentiating features such as an on-chip program and data memory RAM, a programmable timer, one or two serial ports, and, on the ADSP-2111, a host interface portThe ADSP-2111 adds a 16-bit host interface port (HIP) to the basic set of ADSP-21xx integrated features.

Applications

Analog devices ADSP-21xx processors are code- and pin-compatible DSPs with performance up to 160 MHz and power as low as 184 microampsThe ADSP-21xx family is ideal for speech processing and voice-band modems, as well as real-time control applications. The ADSP-21xx processors are supported by a complete set of tools for system development.


Frequently Asked Questions

What is the performance of ADSP-21xx processors?

The ADSP-21xx processors are code- and pin-compatible DSPs with performance up to 160 MHz and power as low as 184 microamps.

What are the differentiating features of ADSP-21xx processors?

The ADSP-21xx processors are all built upon a common core. Each processor combines the core DSP architecture—computation units, data address generators, and program sequencer—with differentiating features such as on-chip program and data memory RAM, a programmable timer, one or two serial ports, and, on the ADSP-2111, a host interface port.The ADSP-21xx family is ideal for speech processing and voice-band modems, as well as real-time control applications.

What are some applications of ADSP-21xx processors?

The ADSP-21xx family is ideal for speech processing and voice-band modems, as well as real-time control applications. The ADSP-21xx processors are code- and pin-compatible DSPs with performance up to 160 MHz and power as low as 184 microamps. The ADSP-21xx processors are supported by a complete set of tools for system development.